TE Connectivity Chip Resistor - Surface Mount CPF0402B73R2E1

Description
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102971CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102971CT-ND
Chip Resistor - Surface Mount A102971CT-ND
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102971TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102971TR-ND
Chip Resistor - Surface Mount A102971TR-ND
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 73R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0926
Res, 73R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0926
RES, 73R2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 73R2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:73.2ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 73.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 73.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6395
Surface Mount Thin Film Resistor, Cpf Series, 73.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6395
Surface Mount Thin Film Resistor, CPF Series, 73.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 73.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102971CT-ND 57AC0926 95W6395
Product Name Chip Resistor - Surface Mount Res, 73R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 73.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers