TE Connectivity Chip Resistor - Surface Mount CPF0402B71R5E1

Description
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102968CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102968CT-ND
Chip Resistor - Surface Mount A102968CT-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102968TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102968TR-ND
Chip Resistor - Surface Mount A102968TR-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6392 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6392
Surface Mount Thin Film Resistor, Cpf Series, 71.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6392
Surface Mount Thin Film Resistor, CPF Series, 71.5 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 71.5 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102968CT-ND 95W6392
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 71.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details