TE Connectivity Chip Resistor - Surface Mount CPF0402B6R81E

Description
6.81 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.81 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B6R81ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B6R81ETR-ND
Chip Resistor - Surface Mount 1712-CPF0402B6R81ETR-ND
6.81 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.81 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0402B6R81E - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B6R81E
Chip Resistor - Surface Mount CPF0402B6R81E
CPF 0402 6R81 0.1% 25PPM 5K RL

CPF 0402 6R81 0.1% 25PPM 5K RL

Supplier's Site Datasheet
Res, 6R81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6598
Res, 6R81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6598
RES, 6R81, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 6R81, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0402B6R81ETR-ND CPF0402B6R81E 91AH6598
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6R81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details