TE Connectivity Surface Mount Resistors CPF0402B6K8E1

Description
TE Connectivity CPF0402B6K8E1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B6K8E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7015015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015015
Surface Mount Resistors 7015015
TE Connectivity CPF0402B6K8E1

TE Connectivity CPF0402B6K8E1

Supplier's Site
Surface Mount Resistors - 7015015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015015P
Surface Mount Resistors 7015015P
TE Connectivity CPF0402B6K8E1

TE Connectivity CPF0402B6K8E1

Supplier's Site
Chip Resistor - Surface Mount - A102963TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102963TR-ND
Chip Resistor - Surface Mount A102963TR-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102963CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102963CT-ND
Chip Resistor - Surface Mount A102963CT-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102963DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102963DKR-ND
Chip Resistor - Surface Mount A102963DKR-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity - 80P3891 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
80P3891
Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity 80P3891
Surface Mount Chip Resistor, Thin Film, CPF Series, 6.8 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 6.8 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7015015 7015015P A102963TR-ND 80P3891
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6800 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers