TE Connectivity Chip Resistor - Surface Mount CPF0402B6K81E1

Description
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102964CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102964CT-ND
Chip Resistor - Surface Mount A102964CT-ND
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102964DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102964DKR-ND
Chip Resistor - Surface Mount A102964DKR-ND
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102964TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102964TR-ND
Chip Resistor - Surface Mount A102964TR-ND
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6360
Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6360
Surface Mount Thin Film Resistor, CPF Series, 6.81 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 6.81 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R9617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R9617
Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R9617
Surface Mount Thin Film Resistor, CPF Series, 6.81 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 6.81 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0901
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0901
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.81kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.81kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102964CT-ND 95W6360 21R9617 57AC0901
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 6.81 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details