TE Connectivity Chip Resistor - Surface Mount CPF0402B6K65E1

Description
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102962DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102962DKR-ND
Chip Resistor - Surface Mount A102962DKR-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102962TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102962TR-ND
Chip Resistor - Surface Mount A102962TR-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102962CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102962CT-ND
Chip Resistor - Surface Mount A102962CT-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.65 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.65 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6359
Surface Mount Thin Film Resistor, Cpf Series, 6.65 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6359
Surface Mount Thin Film Resistor, CPF Series, 6.65 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 6.65 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0900
Res, 6K65, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0900
RES, 6K65, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.65kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.65kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102962DKR-ND 95W6359 57AC0900
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 6.65 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 6K65, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details