TE Connectivity Chip Resistor - Surface Mount CPF0402B69K8E1

Description
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102955TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102955TR-ND
Chip Resistor - Surface Mount A102955TR-ND
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102955CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102955CT-ND
Chip Resistor - Surface Mount A102955CT-ND
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102955DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102955DKR-ND
Chip Resistor - Surface Mount A102955DKR-ND
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 69.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6383 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 69.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6383
Surface Mount Thin Film Resistor, Cpf Series, 69.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6383
Surface Mount Thin Film Resistor, CPF Series, 69.8 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 69.8 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102955TR-ND 95W6383
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 69.8 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details