TE Connectivity Chip Resistor - Surface Mount CPF0402B68RE1

Description
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102952CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102952CT-ND
Chip Resistor - Surface Mount A102952CT-ND
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102952TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102952TR-ND
Chip Resistor - Surface Mount A102952TR-ND
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102952DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102952DKR-ND
Chip Resistor - Surface Mount A102952DKR-ND
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 21R9545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
21R9545
Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 21R9545
Surface Mount Thin Film Resistor, CPF Series, 68 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 68 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102952CT-ND 21R9545
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers