TE Connectivity Chip Resistor - Surface Mount CPF0402B66K5E1

Description
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102946TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102946TR-ND
Chip Resistor - Surface Mount A102946TR-ND
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102946DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102946DKR-ND
Chip Resistor - Surface Mount A102946DKR-ND
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102946CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102946CT-ND
Chip Resistor - Surface Mount A102946CT-ND
66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 66.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6377 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 66.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6377
Surface Mount Thin Film Resistor, Cpf Series, 66.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6377
Surface Mount Thin Film Resistor, CPF Series, 66.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 66.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102946TR-ND 95W6377
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 66.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers