TE Connectivity Chip Resistor - Surface Mount CPF0402B63R4E1

Description
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102941CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102941CT-ND
Chip Resistor - Surface Mount A102941CT-ND
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102941TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102941TR-ND
Chip Resistor - Surface Mount A102941TR-ND
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102941DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102941DKR-ND
Chip Resistor - Surface Mount A102941DKR-ND
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6372 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6372
Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6372
Surface Mount Thin Film Resistor, CPF Series, 63.4 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 63.4 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102941CT-ND 95W6372
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details