TE Connectivity Chip Resistor - Surface Mount CPF0402B61K9E1

Description
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102934CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102934CT-ND
Chip Resistor - Surface Mount A102934CT-ND
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102934DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102934DKR-ND
Chip Resistor - Surface Mount A102934DKR-ND
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102934TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102934TR-ND
Chip Resistor - Surface Mount A102934TR-ND
61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 61.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 61.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6365
Surface Mount Thin Film Resistor, Cpf Series, 61.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6365
Surface Mount Thin Film Resistor, CPF Series, 61.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 61.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3086
Res, 61K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3086
RES, 61K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 61K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102934CT-ND 95W6365 21R3086
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 61.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 61K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details