TE Connectivity Chip Resistor - Surface Mount CPF0402B60K4E1

Description
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102931CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102931CT-ND
Chip Resistor - Surface Mount A102931CT-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102931TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102931TR-ND
Chip Resistor - Surface Mount A102931TR-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102931DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102931DKR-ND
Chip Resistor - Surface Mount A102931DKR-ND
60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 60.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 60.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6362
Surface Mount Thin Film Resistor, Cpf Series, 60.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6362
Surface Mount Thin Film Resistor, CPF Series, 60.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 60.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1283
Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1283
RES, 60K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9256
Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9256
RES, 60K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B60K4E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B60K4E1
Resistors - Chip Resistor - Surface Mount CPF0402B60K4E1
RES SMD 60.4KOHM 0.1% 1/16W 0402

RES SMD 60.4KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102931CT-ND 95W6362 06AC1283 46AK9256 CPF0402B60K4E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 60.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 60K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers