TE Connectivity Chip Resistor - Surface Mount CPF0402B5R23E

Description
5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0402B5R23ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0402B5R23ETR-ND
Chip Resistor - Surface Mount 1712-CPF0402B5R23ETR-ND
5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 5R23, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R23, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6574
Res, 5R23, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6574
RES, 5R23, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 5R23, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B5R23E - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B5R23E
Chip Resistor - Surface Mount CPF0402B5R23E
CPF 0402 5R23 0.1% 25PPM 5K RL

CPF 0402 5R23 0.1% 25PPM 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0402B5R23ETR-ND 91AH6574 CPF0402B5R23E
Product Name Chip Resistor - Surface Mount Res, 5R23, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details