The Resistor 5R11, with a tolerance of 0.1% and a power rating of 0.063W, is a precision surface mount resistor in a 0402 package. It features a thin film element type and is suitable for applications requiring high accuracy. The resistor has a resistance value of 5.11 Ω and operates within a voltage rating of 25 V. It is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The product is packaged in a taped and reeled format for easy handling and assembly. The temperature coefficient is ±25 ppm/°C, indicating stable performance across temperature variations. This component is ideal for engineers seeking reliable and precise resistive solutions in compact designs.
5.11 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
CPF 0402 5R11 0.1% 25PPM 5K RL
RES, 5R11, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0402B5R11ETR-ND | CPF0402B5R11E | 91AH6572 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 5R11, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |