TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0402B5K6E1

Description
Win Source Part Number: 1208979-CPF0402B5K6E 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 6-1879208-7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-1879208-7,61879208 7,A102926TR,6-187920 8-7-ND,A102926DKR,A1 02926CT Base Product Number: CPF0402
Request a Quote Datasheet
Description
Win Source Part Number: 1208979-CPF0402B5K6E 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 6-1879208-7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-1879208-7,61879208 7,A102926TR,6-187920 8-7-ND,A102926DKR,A1 02926CT Base Product Number: CPF0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1208979-CPF0402B5K6E1
Resistors - Chip Resistor - Surface Mount 1208979-CPF0402B5K6E1
Win Source Part Number: 1208979-CPF0402B5K6E 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 6-1879208-7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-1879208-7,61879208 7,A102926TR,6-187920 8-7-ND,A102926DKR,A1 02926CT Base Product Number: CPF0402

Win Source Part Number: 1208979-CPF0402B5K6E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 6-1879208-7;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 6-1879208-7,618792087,A102926TR,6-1879208-7-ND,A102926DKR,A102926CT
Base Product Number: CPF0402

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B5K6E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B5K6E1
63mW 25V Resistor 52-CPF0402B5K6E1
0402 Thin Film Resistor, 5.6kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B5K6E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B5K6E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 5.6kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B5K6E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B5K6E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102926TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102926TR-ND
Chip Resistor - Surface Mount A102926TR-ND
5.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102926CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102926CT-ND
Chip Resistor - Surface Mount A102926CT-ND
5.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102926DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102926DKR-ND
Chip Resistor - Surface Mount A102926DKR-ND
5.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015009
Surface Mount Resistors 7015009
TE Connectivity CPF0402B5K6E1

TE Connectivity CPF0402B5K6E1

Supplier's Site
Surface Mount Resistors - 7015009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015009P
Surface Mount Resistors 7015009P
TE Connectivity CPF0402B5K6E1

TE Connectivity CPF0402B5K6E1

Supplier's Site
Res, Thin Film, 5K6, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K6, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3887
Res, Thin Film, 5K6, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3887
RES, THIN FILM, 5K6, 0.1%, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 5K6, 0.1%, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B5K6E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B5K6E1
Chip Resistor - Surface Mount CPF0402B5K6E1
RES SMD 5.6K OHM 0.1% 1/16W 0402

RES SMD 5.6K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1208979-CPF0402B5K6E1 52-CPF0402B5K6E1 A102926TR-ND 7015009 7015009P 80P3887 CPF0402B5K6E1
Product Name Resistors - Chip Resistor - Surface Mount 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, 5K6, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details