TE Connectivity Chip Resistor - Surface Mount CPF0402B5K49E1

Description
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102925TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102925TR-ND
Chip Resistor - Surface Mount A102925TR-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102925DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102925DKR-ND
Chip Resistor - Surface Mount A102925DKR-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102925CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102925CT-ND
Chip Resistor - Surface Mount A102925CT-ND
5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015513
Surface Mount Resistors 7015513
TE Connectivity CPF0402B5K49E1

TE Connectivity CPF0402B5K49E1

Supplier's Site
Surface Mount Resistors - 7015513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015513P
Surface Mount Resistors 7015513P
TE Connectivity CPF0402B5K49E1

TE Connectivity CPF0402B5K49E1

Supplier's Site
Surface Mount Resistors - 1620097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1620097
Surface Mount Resistors 1620097
TE Connectivity CPF0402B5K49E1

TE Connectivity CPF0402B5K49E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 5.49 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.49 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6326
Surface Mount Thin Film Resistor, Cpf Series, 5.49 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6326
Surface Mount Thin Film Resistor, CPF Series, 5.49 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.49 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102925TR-ND 7015513 7015513P 95W6326
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 5.49 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details