The Resistor, part number 57AC0874, is a thin film precision resistor from the CPF series, featuring a resistance value of 5.23 kΩ with a tolerance of ±0.1%. It is housed in a compact 0402 case style and has a power rating of 0.063W at 70°C. The maximum operating voltage is 25V, and it operates effectively within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring high stability and accuracy for applications requiring precise resistance values. This component is suitable for various applications, including communications, industrial controls, instrumentation, and medical devices. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 5.23 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
RES, 5K23, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.23kohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102923CT-ND | 95W6324 | 57AC0874 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 5.23 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Res, 5K23, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |