TE Connectivity Chip Resistor - Surface Mount CPF0402B57K6E1

Description
57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102916CT-ND
Chip Resistor - Surface Mount A102916CT-ND
57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102916DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102916DKR-ND
Chip Resistor - Surface Mount A102916DKR-ND
57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102916TR-ND
Chip Resistor - Surface Mount A102916TR-ND
57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

57.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 57.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 57.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6348
Surface Mount Thin Film Resistor, Cpf Series, 57.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6348
Surface Mount Thin Film Resistor, CPF Series, 57.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 57.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0892
Res, 57K6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0892
RES, 57K6, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:57.6kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:57.6kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102916CT-ND 95W6348 57AC0892
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 57.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 57K6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details