TE Connectivity Chip Resistor - Surface Mount CPF0402B56KE1

Description
56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102911DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102911DKR-ND
Chip Resistor - Surface Mount A102911DKR-ND
56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102911TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102911TR-ND
Chip Resistor - Surface Mount A102911TR-ND
56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102911CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102911CT-ND
Chip Resistor - Surface Mount A102911CT-ND
56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015517
Surface Mount Resistors 7015517
TE Connectivity CPF0402B56KE1

TE Connectivity CPF0402B56KE1

Supplier's Site
Surface Mount Resistors - 7015517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015517P
Surface Mount Resistors 7015517P
TE Connectivity CPF0402B56KE1

TE Connectivity CPF0402B56KE1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 56 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3888 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 56 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3888
Surface Mount Thin Film Resistor, Cpf Series, 56 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3888
Surface Mount Thin Film Resistor, CPF Series, 56 kohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 56 kohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102911DKR-ND 7015517 7015517P 80P3888
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 56 Kohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers