TE Connectivity Chip Resistor - Surface Mount CPF0402B56K2E1

Description
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102912DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102912DKR-ND
Chip Resistor - Surface Mount A102912DKR-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102912CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102912CT-ND
Chip Resistor - Surface Mount A102912CT-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102912TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102912TR-ND
Chip Resistor - Surface Mount A102912TR-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 56.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6345 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 56.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6345
Surface Mount Thin Film Resistor, Cpf Series, 56.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6345
Surface Mount Thin Film Resistor, CPF Series, 56.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 56.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0889
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0889
RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102912DKR-ND 95W6345 57AC0889
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 56.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details