The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 53.6 kΩ, is designed for precision applications requiring high stability and accuracy. It features a tolerance of 0.1% and a maximum power rating of 63 mW at 70°C. The operating voltage is rated at 25 V, making it suitable for various electronic applications. This resistor is RoHS compliant, ensuring it meets environmental standards. The CPF series is known for its low temperature coefficient of resistance (TCR) down to 15 ppm/°C, which contributes to its reliability in critical circuits. The component is available in a compact surface mount package, facilitating easy integration into modern electronic designs.
CPF0402 Chip Resistor 53K6 25PPM
CPF0402 Chip Resistor 53K6 25PPM
CPF0402 Chip Resistor 53K6 25PPM
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
53.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 53.6 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 53.6 kohm, 63 mW, - 0.1%, 25 V
RES, 53K6, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:53.6kohm;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7015507 | 7015507P | A102904CT-ND | 95W6339 | 21R7334 | 06AC1281 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 53.6 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 53.6 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity | Res, 53K6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0402 |
| Standards and Certifications | RoHS; AEC-Q200 | RoHS; AEC-Q200 | RoHS | RoHS | ||
| Resistance Range | 53600 ohms | 53600 ohms | ||||
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |