TE Connectivity Chip Resistor - Surface Mount CPF0402B52K3E1

Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102901TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102901TR-ND
Chip Resistor - Surface Mount A102901TR-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102901DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102901DKR-ND
Chip Resistor - Surface Mount A102901DKR-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102901CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102901CT-ND
Chip Resistor - Surface Mount A102901CT-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity - 21R7333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity
21R7333
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity 21R7333
SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 52.3 KOHM, 63 MW, - 0.1, 25 V

SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 52.3 KOHM, 63 MW, - 0.1, 25 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6336
Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6336
Surface Mount Thin Film Resistor, CPF Series, 52.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 52.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0882
Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0882
RES, 52K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:52.3kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:52.3kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9255
Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9255
RES, 52K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102901TR-ND 21R7333 95W6336 57AC0882 46AK9255
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 52.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 52K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details