TE Connectivity Chip Resistor - Surface Mount CPF0402B4K87E1

Description
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102892DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102892DKR-ND
Chip Resistor - Surface Mount A102892DKR-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102892CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102892CT-ND
Chip Resistor - Surface Mount A102892CT-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102892TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102892TR-ND
Chip Resistor - Surface Mount A102892TR-ND
4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6287 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6287
Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6287
Surface Mount Thin Film Resistor, CPF Series, 4.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 4K87, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9249
Res, 4K87, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9249
RES, 4K87, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 4K87, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7330
Res, 4K87, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7330
RES, 4K87, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 4K87, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102892DKR-ND 95W6287 46AK9249 21R7330
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 4K87, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 4K87, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details