TE Connectivity Chip Resistor - Surface Mount CPF0402B4K7E1

Description
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102890CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102890CT-ND
Chip Resistor - Surface Mount A102890CT-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102890TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102890TR-ND
Chip Resistor - Surface Mount A102890TR-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102890DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102890DKR-ND
Chip Resistor - Surface Mount A102890DKR-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7014992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014992
Surface Mount Resistors 7014992
TE Connectivity CPF0402B4K7E1

TE Connectivity CPF0402B4K7E1

Supplier's Site
Surface Mount Resistors - 7014992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014992P
Surface Mount Resistors 7014992P
TE Connectivity CPF0402B4K7E1

TE Connectivity CPF0402B4K7E1

Supplier's Site
Res, Thin Film, 4K7, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3883
Res, Thin Film, 4K7, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3883
RES, THIN FILM, 4K7, 0.1%, 0.063W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 4K7, 0.1%, 0.063W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9248
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9248
RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 23R0648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
23R0648
Res, 4K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 23R0648
RES, 4K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102890CT-ND 7014992 7014992P 80P3883 46AK9248 23R0648
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, 4K7, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 4K7, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details