TE Connectivity Chip Resistor - Surface Mount CPF0402B4K7E

Description
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119945DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119945DKR-ND
Chip Resistor - Surface Mount A119945DKR-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119945TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119945TR-ND
Chip Resistor - Surface Mount A119945TR-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119945CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119945CT-ND
Chip Resistor - Surface Mount A119945CT-ND
4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4220
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4220
RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A119945DKR-ND 92AH4220
Product Name Chip Resistor - Surface Mount Res, 4K7, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers