TE Connectivity Chip Resistor - Surface Mount CPF0402B4K42E1

Description
4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102887TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102887TR-ND
Chip Resistor - Surface Mount A102887TR-ND
4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102887DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102887DKR-ND
Chip Resistor - Surface Mount A102887DKR-ND
4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102887CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102887CT-ND
Chip Resistor - Surface Mount A102887CT-ND
4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 25V Resistor - 52-CPF0402B4K42E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V Resistor
52-CPF0402B4K42E1
SMD 25V Resistor 52-CPF0402B4K42E1
Thin Film Resistor, 4.42kR, 0.1%, 25V, 0402 SMD Product overview: CPF0402B4K42E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K42E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.42kR, 0.1%, 25V, 0402 SMD Product overview: CPF0402B4K42E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B4K42E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.42 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.42 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6283
Surface Mount Thin Film Resistor, Cpf Series, 4.42 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6283
Surface Mount Thin Film Resistor, CPF Series, 4.42 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.42 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102887TR-ND 52-CPF0402B4K42E1 95W6283
Product Name Chip Resistor - Surface Mount SMD 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 4.42 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details