TE Connectivity Chip Resistor - Surface Mount CPF0402B4K02E1

Description
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102882DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102882DKR-ND
Chip Resistor - Surface Mount A102882DKR-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102882CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102882CT-ND
Chip Resistor - Surface Mount A102882CT-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102882TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102882TR-ND
Chip Resistor - Surface Mount A102882TR-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015416
Surface Mount Resistors 7015416
TE Connectivity CPF0402B4K02E1

TE Connectivity CPF0402B4K02E1

Supplier's Site
Surface Mount Resistors - 7015416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015416P
Surface Mount Resistors 7015416P
TE Connectivity CPF0402B4K02E1

TE Connectivity CPF0402B4K02E1

Supplier's Site
Surface Mount Resistors - 1641152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641152
Surface Mount Resistors 1641152
TE Connectivity CPF0402B4K02E1

TE Connectivity CPF0402B4K02E1

Supplier's Site
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 29AH3717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
29AH3717
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 29AH3717
RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6278 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6278
Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6278
Surface Mount Thin Film Resistor, CPF Series, 4.02 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.02 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9246
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9246
RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7322
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7322
RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102882DKR-ND 7015416 7015416P 29AH3717 95W6278 46AK9246 21R7322
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 4.02 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details