TE Connectivity Chip Resistor - Surface Mount CPF0402B49R9E1

Description
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102881CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102881CT-ND
Chip Resistor - Surface Mount A102881CT-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102881TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102881TR-ND
Chip Resistor - Surface Mount A102881TR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102881DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102881DKR-ND
Chip Resistor - Surface Mount A102881DKR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7014438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014438
Surface Mount Resistors 7014438
TE Connectivity CPF0402B49R9E1

TE Connectivity CPF0402B49R9E1

Supplier's Site
Surface Mount Resistors - 7014438P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014438P
Surface Mount Resistors 7014438P
TE Connectivity CPF0402B49R9E1

TE Connectivity CPF0402B49R9E1

Supplier's Site
SMD 49.9 Ohm 25V Resistor - 52-CPF0402B49R9E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 25V Resistor
52-CPF0402B49R9E1
SMD 49.9 Ohm 25V Resistor 52-CPF0402B49R9E1
Thin Film Resistor, 49.9 Ohm, 0.1% Tol, 25V, 0402 SMD Product overview: CPF0402B49R9E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B49R9E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 49.9 Ohm, 0.1% Tol, 25V, 0402 SMD Product overview: CPF0402B49R9E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B49R9E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 49R9, 1%, 0402; Resistance Te Connectivity - 95W6320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49R9, 1%, 0402; Resistance Te Connectivity
95W6320
Resistor, Thin Film, 49R9, 1%, 0402; Resistance Te Connectivity 95W6320
RESISTOR, THIN FILM, 49R9, 1%, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THIN FILM, 49R9, 1%, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R9602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R9602
Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R9602
RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9254
Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9254
RES, 49R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 17AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
17AC6628
Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 17AC6628
RES, 49R9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102881CT-ND 7014438 7014438P 52-CPF0402B49R9E1 95W6320 21R9602 46AK9254 17AC6628
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 49.9 Ohm 25V Resistor Resistor, Thin Film, 49R9, 1%, 0402; Resistance Te Connectivity Res, 49R9, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 49R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details