TE Connectivity Chip Resistor - Surface Mount CPF0402B49K9E1

Description
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102880DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102880DKR-ND
Chip Resistor - Surface Mount A102880DKR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102880TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102880TR-ND
Chip Resistor - Surface Mount A102880TR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102880CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102880CT-ND
Chip Resistor - Surface Mount A102880CT-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V Resistor - 52-CPF0402B49K9E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B49K9E1
25V Resistor 52-CPF0402B49K9E1
Thin Film Resistor, 49.9kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B49K9E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B49K9E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 49.9kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B49K9E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B49K9E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6319
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6319
Surface Mount Thin Film Resistor, CPF Series, 49.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 49.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1279
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1279
RES, 49K9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9253
Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9253
RES, 49K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity - 21R7331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity
21R7331
Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity 21R7331
SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 49.9 KOHM, 63 MW, - 0.1, 25 V

SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 49.9 KOHM, 63 MW, - 0.1, 25 V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102880DKR-ND 52-CPF0402B49K9E1 95W6319 06AC1279 46AK9253 21R7331
Product Name Chip Resistor - Surface Mount 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 49K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 49.9 Kohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details