TE Connectivity Chip Resistor - Surface Mount CPF0402B499RE1

Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102879TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102879TR-ND
Chip Resistor - Surface Mount A102879TR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102879DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102879DKR-ND
Chip Resistor - Surface Mount A102879DKR-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102879CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102879CT-ND
Chip Resistor - Surface Mount A102879CT-ND
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 499R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 84Y4302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
84Y4302
Res, Thin Film, 499R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 84Y4302
RES, THIN FILM, 499R, 0.1%, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 499R, 0.1%, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 499 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 499 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6321
Surface Mount Thin Film Resistor, Cpf Series, 499 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6321
Surface Mount Thin Film Resistor, CPF Series, 499 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 499 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1280
Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1280
RES, 499R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 499R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Neohm Te Connectivity - 21R3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Neohm Te Connectivity
21R3075
Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Neohm Te Connectivity 21R3075
RES, 499R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 499R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102879TR-ND 84Y4302 95W6321 06AC1280 21R3075
Product Name Chip Resistor - Surface Mount Res, Thin Film, 499R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 499 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 499R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 499R, 0.1%, 0.063W, Thin Film, 0402; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details