TE Connectivity Chip Resistor - Surface Mount CPF0402B47KE1

Description
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102872TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102872TR-ND
Chip Resistor - Surface Mount A102872TR-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102872DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102872DKR-ND
Chip Resistor - Surface Mount A102872DKR-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102872CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102872CT-ND
Chip Resistor - Surface Mount A102872CT-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015462
Surface Mount Resistors 7015462
TE Connectivity CPF0402B47KE1

TE Connectivity CPF0402B47KE1

Supplier's Site
Surface Mount Resistors - 7015462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015462P
Surface Mount Resistors 7015462P
TE Connectivity CPF0402B47KE1

TE Connectivity CPF0402B47KE1

Supplier's Site
Res, Thin Film, 47K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3884
Res, Thin Film, 47K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3884
RES, THIN FILM, 47K, 0.1%, 0.063W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 47K, 0.1%, 0.063W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102872TR-ND 7015462 7015462P 80P3884
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, 47K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers