TE Connectivity Chip Resistor - Surface Mount CPF0402B470RE1

Description
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102870DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102870DKR-ND
Chip Resistor - Surface Mount A102870DKR-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102870CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102870CT-ND
Chip Resistor - Surface Mount A102870CT-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102870TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102870TR-ND
Chip Resistor - Surface Mount A102870TR-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B470RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B470RE1
25V 63mW Resistor 52-CPF0402B470RE1
0402 Thin Film Resistor, 470R, 0.1%, 25V, 63mW, SMT Product overview: CPF0402B470RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B470RE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 470R, 0.1%, 25V, 63mW, SMT Product overview: CPF0402B470RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B470RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 470R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3886
Res, Thin Film, 470R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3886
RES, THIN FILM, 470R, 0.1%, 0.063W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 470R, 0.1%, 0.063W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0402B470RE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0402B470RE1
Resistors - Chip Resistor - Surface Mount CPF0402B470RE1
RES SMD 470 OHM 0.1% 1/16W 0402

RES SMD 470 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102870DKR-ND 52-CPF0402B470RE1 80P3886 CPF0402B470RE1
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Res, Thin Film, 470R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers