TE Connectivity 25V 63mW Resistor CPF0402B45K3E1

Description
Thin Film Resistor, 45.3kR, 0.1%, 0402, 25V, 63mW, SM Product overview: CPF0402B45K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B45K3E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 45.3kR, 0.1%, 0402, 25V, 63mW, SM Product overview: CPF0402B45K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B45K3E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 63mW Resistor - 52-CPF0402B45K3E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B45K3E1
25V 63mW Resistor 52-CPF0402B45K3E1
Thin Film Resistor, 45.3kR, 0.1%, 0402, 25V, 63mW, SM Product overview: CPF0402B45K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B45K3E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 45.3kR, 0.1%, 0402, 25V, 63mW, SM Product overview: CPF0402B45K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B45K3E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7015453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015453
Surface Mount Resistors 7015453
TE Connectivity CPF0402B45K3E1

TE Connectivity CPF0402B45K3E1

Supplier's Site
Surface Mount Resistors - 7015453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015453P
Surface Mount Resistors 7015453P
TE Connectivity CPF0402B45K3E1

TE Connectivity CPF0402B45K3E1

Supplier's Site
Surface Mount Resistors - 1641146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641146
Surface Mount Resistors 1641146
TE Connectivity CPF0402B45K3E1

TE Connectivity CPF0402B45K3E1

Supplier's Site
Chip Resistor - Surface Mount - A102865CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102865CT-ND
Chip Resistor - Surface Mount A102865CT-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102865DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102865DKR-ND
Chip Resistor - Surface Mount A102865DKR-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102865TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102865TR-ND
Chip Resistor - Surface Mount A102865TR-ND
45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

45.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R7334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R7334
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R7334
Surface Mount Thin Film Resistor, CPF Series, 45.3 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 45.3 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6307 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6307
Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6307
Surface Mount Thin Film Resistor, CPF Series, 45.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 45.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 29AH3720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
29AH3720
Res, 45K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 29AH3720
RES, 45K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 45K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B45K3E1 7015453 7015453P A102865CT-ND 23R7334 95W6307 29AH3720
Product Name 25V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 45.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 45K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction THIN FILM Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 45300 ohms 45300 ohms 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details