TE Connectivity 44.2 Ohm 25V 63mW Resistor CPF0402B44R2E1

Description
Thin Film Resistor, 44.2 Ohm, 0.1%, 25V, 0402, 63mW, SM Product overview: CPF0402B44R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44.2 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B44R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 44.2 Ohm, 0.1%, 25V, 0402, 63mW, SM Product overview: CPF0402B44R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44.2 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B44R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44.2 Ohm 25V 63mW Resistor - 52-CPF0402B44R2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
44.2 Ohm 25V 63mW Resistor
52-CPF0402B44R2E1
44.2 Ohm 25V 63mW Resistor 52-CPF0402B44R2E1
Thin Film Resistor, 44.2 Ohm, 0.1%, 25V, 0402, 63mW, SM Product overview: CPF0402B44R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44.2 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B44R2E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 44.2 Ohm, 0.1%, 25V, 0402, 63mW, SM Product overview: CPF0402B44R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44.2 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B44R2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1226432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226432
Surface Mount Resistors 1226432
TE Connectivity CPF0402B44R2E1

TE Connectivity CPF0402B44R2E1

Supplier's Site
Surface Mount Resistors - 1237119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237119
Surface Mount Resistors 1237119
TE Connectivity CPF0402B44R2E1

TE Connectivity CPF0402B44R2E1

Supplier's Site
Chip Resistor - Surface Mount - A102863TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102863TR-ND
Chip Resistor - Surface Mount A102863TR-ND
44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102863DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102863DKR-ND
Chip Resistor - Surface Mount A102863DKR-ND
44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102863CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102863CT-ND
Chip Resistor - Surface Mount A102863CT-ND
44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B44R2E1 1226432 A102863TR-ND
Product Name 44.2 Ohm 25V 63mW Resistor Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction THIN FILM Thin film Thin Film (Chip)
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers