TE Connectivity Chip Resistor - Surface Mount CPF0402B43K2E1

Description
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102858TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102858TR-ND
Chip Resistor - Surface Mount A102858TR-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102858DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102858DKR-ND
Chip Resistor - Surface Mount A102858DKR-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102858CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102858CT-ND
Chip Resistor - Surface Mount A102858CT-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B43K2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B43K2E1
25V 63mW Resistor 52-CPF0402B43K2E1
0402 Thin Film Resistor, 43.2kR, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B43K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B43K2E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 43.2kR, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B43K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B43K2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B43K2E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B43K2E1
Resistors - Chip Resistor - Surface Mount CPF0402B43K2E1
RES SMD 43.2KOHM 0.1% 1/16W 0402

RES SMD 43.2KOHM 0.1% 1/16W 0402

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 43.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 43.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6299
Surface Mount Thin Film Resistor, Cpf Series, 43.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6299
Surface Mount Thin Film Resistor, CPF Series, 43.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 43.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 43K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9251
Res, 43K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9251
RES, 43K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 23R7332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
23R7332
Res, 43K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 23R7332
RES, 43K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102858TR-ND 52-CPF0402B43K2E1 CPF0402B43K2E1 95W6299 46AK9251 23R7332
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 43.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 43K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 43K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers