TE Connectivity Chip Resistor - Surface Mount CPF0402B430RE1

Description
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102855TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102855TR-ND
Chip Resistor - Surface Mount A102855TR-ND
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102855DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102855DKR-ND
Chip Resistor - Surface Mount A102855DKR-ND
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102855CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102855CT-ND
Chip Resistor - Surface Mount A102855CT-ND
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
430 Ohm 25V Resistor - 52-CPF0402B430RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430 Ohm 25V Resistor
52-CPF0402B430RE1
430 Ohm 25V Resistor 52-CPF0402B430RE1
0402 Thin Film Resistor, 430 Ohm, 0.1% Tol, 25V, SM Product overview: CPF0402B430RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B430RE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 430 Ohm, 0.1% Tol, 25V, SM Product overview: CPF0402B430RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B430RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6302 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6302
Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6302
Surface Mount Thin Film Resistor, CPF Series, 430 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 430 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity - 22R3973 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
22R3973
Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity 22R3973
Surface Mount Thin Film Resistor, CPF Series, 430 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 430 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102855TR-ND 52-CPF0402B430RE1 95W6302 22R3973
Product Name Chip Resistor - Surface Mount 430 Ohm 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 430 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details