TE Connectivity Surface Mount Resistors CPF0402B42R2E1

Description
TE Connectivity CPF0402B42R2E1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B42R2E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7014400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014400
Surface Mount Resistors 7014400
TE Connectivity CPF0402B42R2E1

TE Connectivity CPF0402B42R2E1

Supplier's Site
Surface Mount Resistors - 1680923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680923
Surface Mount Resistors 1680923
TE Connectivity CPF0402B42R2E1

TE Connectivity CPF0402B42R2E1

Supplier's Site
0.063W 25V Resistor - 52-CPF0402B42R2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W 25V Resistor
52-CPF0402B42R2E1
0.063W 25V Resistor 52-CPF0402B42R2E1
Thin Film Resistor, 42.2R, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B42R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B42R2E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 42.2R, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B42R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B42R2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102854CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102854CT-ND
Chip Resistor - Surface Mount A102854CT-ND
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102854DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102854DKR-ND
Chip Resistor - Surface Mount A102854DKR-ND
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102854TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102854TR-ND
Chip Resistor - Surface Mount A102854TR-ND
42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6296
Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6296
Surface Mount Thin Film Resistor, CPF Series, 42.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 42.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7014400 52-CPF0402B42R2E1 A102854CT-ND 95W6296
Product Name Surface Mount Resistors 0.063W 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 42.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction Thin film THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers