TE Connectivity Chip Resistor - Surface Mount CPF0402B41R2E1

Description
41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102851DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102851DKR-ND
Chip Resistor - Surface Mount A102851DKR-ND
41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102851CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102851CT-ND
Chip Resistor - Surface Mount A102851CT-ND
41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102851TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102851TR-ND
Chip Resistor - Surface Mount A102851TR-ND
41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V Resistor - 52-CPF0402B41R2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B41R2E1
25V Resistor 52-CPF0402B41R2E1
Thin Film Resistor, 41.2Ω, 0.1%, 25V, 0402 SMT Product overview: CPF0402B41R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B41R2E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 41.2Ω, 0.1%, 25V, 0402 SMT Product overview: CPF0402B41R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B41R2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6293 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6293
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6293
Surface Mount Thin Film Resistor, CPF Series, 41.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 41.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R9594 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R9594
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R9594
Surface Mount Thin Film Resistor, CPF Series, 41.2 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 41.2 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102851DKR-ND 52-CPF0402B41R2E1 95W6293 21R9594
Product Name Chip Resistor - Surface Mount 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 41.2 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details