TE Connectivity Chip Resistor - Surface Mount CPF0402B41K2E1

Description
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102850CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102850CT-ND
Chip Resistor - Surface Mount A102850CT-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102850TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102850TR-ND
Chip Resistor - Surface Mount A102850TR-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102850DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102850DKR-ND
Chip Resistor - Surface Mount A102850DKR-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6292
Surface Mount Thin Film Resistor, Cpf Series, 41.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6292
Surface Mount Thin Film Resistor, CPF Series, 41.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 41.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0855
Res, 41K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0855
RES, 41K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:41.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:? 0.1%;RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:41.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:? 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102850CT-ND 95W6292 57AC0855
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 41.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 41K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers