TE Connectivity Chip Resistor - Surface Mount CPF0402B40R2E1

Description
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102848DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102848DKR-ND
Chip Resistor - Surface Mount A102848DKR-ND
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102848CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102848CT-ND
Chip Resistor - Surface Mount A102848CT-ND
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102848TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102848TR-ND
Chip Resistor - Surface Mount A102848TR-ND
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6290 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6290
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6290
Surface Mount Thin Film Resistor, CPF Series, 40.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 40.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0854
Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0854
RES, 40R2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 40R2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity - 21R3065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity
21R3065
Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity 21R3065
SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 40.2 OHM, 63 MW, - 0.1, 25 V

SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 40.2 OHM, 63 MW, - 0.1, 25 V

Supplier's Site
Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9250
Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9250
RES, 40R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 40R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102848DKR-ND 95W6290 57AC0854 21R3065 46AK9250
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 40.2 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity Res, 40R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details