TE Connectivity Surface Mount Resistors CPF0402B3K9E1

Description
TE Connectivity CPF0402B3K9E1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B3K9E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7014980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014980
Surface Mount Resistors 7014980
TE Connectivity CPF0402B3K9E1

TE Connectivity CPF0402B3K9E1

Supplier's Site
Surface Mount Resistors - 7014980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014980P
Surface Mount Resistors 7014980P
TE Connectivity CPF0402B3K9E1

TE Connectivity CPF0402B3K9E1

Supplier's Site
Chip Resistor - Surface Mount - A102844TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102844TR-ND
Chip Resistor - Surface Mount A102844TR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102844DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102844DKR-ND
Chip Resistor - Surface Mount A102844DKR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102844CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102844CT-ND
Chip Resistor - Surface Mount A102844CT-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R0646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R0646
Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R0646
Surface Mount Thin Film Resistor, CPF Series, 3.9 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 3.9 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity - 80P3876 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
80P3876
Surface Mount Chip Resistor, Thin Film, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity 80P3876
Surface Mount Chip Resistor, Thin Film, CPF Series, 3.9 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 3.9 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7014980 7014980P A102844TR-ND 23R0646 80P3876
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 3.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3900 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers