0402 Thin Film Resistor, 3.74kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B3K74E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K74E1 can be used for catalog matching and distributor lookup.
3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
3.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 3.74 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0402B3K74E1 | A102842CT-ND | 95W6233 |
| Product Name | 63mW 25V Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 3.74 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 3740 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts | ||
| Operating AC Voltage | 25 volts |