TE Connectivity Chip Resistor - Surface Mount CPF0402B3K24E1

Description
3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102834TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102834TR-ND
Chip Resistor - Surface Mount A102834TR-ND
3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102834DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102834DKR-ND
Chip Resistor - Surface Mount A102834DKR-ND
3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102834CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102834CT-ND
Chip Resistor - Surface Mount A102834CT-ND
3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V 63mW Resistor - 52-CPF0402B3K24E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B3K24E1
25V 63mW Resistor 52-CPF0402B3K24E1
Thin Film Resistor, 3.24kR, 0.1%, 0402, 25V, 63mW, SM Product overview: CPF0402B3K24E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K24E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.24kR, 0.1%, 0402, 25V, 63mW, SM Product overview: CPF0402B3K24E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B3K24E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K24, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0814
Res, 3K24, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0814
RES, 3K24, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.24kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.24kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6226 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6226
Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6226
Surface Mount Thin Film Resistor, CPF Series, 3.24 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 3.24 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R7319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R7319
Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R7319
Surface Mount Thin Film Resistor, CPF Series, 3.24 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 3.24 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102834TR-ND 52-CPF0402B3K24E1 57AC0814 95W6226 23R7319
Product Name Chip Resistor - Surface Mount 25V 63mW Resistor Res, 3K24, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 3.24 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details