TE Connectivity Chip Resistor - Surface Mount CPF0402B3K0E1

Description
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102830DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102830DKR-ND
Chip Resistor - Surface Mount A102830DKR-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102830TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102830TR-ND
Chip Resistor - Surface Mount A102830TR-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102830CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102830CT-ND
Chip Resistor - Surface Mount A102830CT-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9238
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9238
RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 23R0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
23R0643
Res, 3K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 23R0643
RES, 3K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102830DKR-ND 46AK9238 23R0643
Product Name Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 3K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers