The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 39.2 Ohm, is designed for precision applications requiring high stability and accuracy. It features a power rating of 63 mW and a tolerance of 0.1%, making it suitable for various electronic applications. The maximum operating voltage is 25 V, and it is compliant with RoHS standards. This resistor is characterized by a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. The operating temperature range is from -55°C to +155°C, providing versatility in different environments. The CPF series is ideal for use in communications, industrial controls, instrumentation, and medical applications.
39.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
39.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
39.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistor, 39.2Ω, 0.1%, 25V, 0402, SM Product overview: CPF0402B39R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B39R2E1 can be used for catalog matching and distributor lookup.
Surface Mount Thin Film Resistor, CPF Series, 39.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102829DKR-ND | 52-CPF0402B39R2E1 | 95W6276 |
| Product Name | Chip Resistor - Surface Mount | 25V Resistor | Surface Mount Thin Film Resistor, Cpf Series, 39.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | THIN FILM | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 39.2 ohms | 39.2 ohms |