TE Connectivity Chip Resistor - Surface Mount CPF0402B374RE1

Description
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102818TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102818TR-ND
Chip Resistor - Surface Mount A102818TR-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102818CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102818CT-ND
Chip Resistor - Surface Mount A102818CT-ND
374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

374 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 25V Resistor - 52-CPF0402B374RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V Resistor
52-CPF0402B374RE1
SMD 25V Resistor 52-CPF0402B374RE1
Thin Film Resistor 374R 0.1% 25V 0402 SMD Product overview: CPF0402B374RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B374RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor 374R 0.1% 25V 0402 SMD Product overview: CPF0402B374RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B374RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 374 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6271 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 374 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6271
Surface Mount Thin Film Resistor, Cpf Series, 374 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6271
Surface Mount Thin Film Resistor, CPF Series, 374 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 374 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0843
Res, 374R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0843
RES, 374R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:374ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 374R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:374ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102818TR-ND 52-CPF0402B374RE1 95W6271 57AC0843
Product Name Chip Resistor - Surface Mount SMD 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 374 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 374R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data