TE Connectivity Chip Resistor - Surface Mount CPF0402B36KE1

Description
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102814CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102814CT-ND
Chip Resistor - Surface Mount A102814CT-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102814DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102814DKR-ND
Chip Resistor - Surface Mount A102814DKR-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102814TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102814TR-ND
Chip Resistor - Surface Mount A102814TR-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 36 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 36 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6263
Surface Mount Thin Film Resistor, Cpf Series, 36 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6263
Surface Mount Thin Film Resistor, CPF Series, 36 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 36 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102814CT-ND 95W6263
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 36 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details