TE Connectivity Chip Resistor - Surface Mount CPF0402B35R7E1

Description
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102811TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102811TR-ND
Chip Resistor - Surface Mount A102811TR-ND
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102811CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102811CT-ND
Chip Resistor - Surface Mount A102811CT-ND
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102811DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102811DKR-ND
Chip Resistor - Surface Mount A102811DKR-ND
35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B35R7E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B35R7E1
63mW 25V Resistor 52-CPF0402B35R7E1
0402 Thin Film Resistor, 35.7R, 0.1%, 63mW, 25V, SM Product overview: CPF0402B35R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B35R7E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 35.7R, 0.1%, 63mW, 25V, SM Product overview: CPF0402B35R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B35R7E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 35.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R3060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 35.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R3060
Surface Mount Thin Film Resistor, Cpf Series, 35.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R3060
Surface Mount Thin Film Resistor, CPF Series, 35.7 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 35.7 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Chip Resistor - Surface Mount - CPF0402B35R7E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B35R7E1
Chip Resistor - Surface Mount CPF0402B35R7E1
RES SMD 35.7 OHM 0.1% 1/16W 0402

RES SMD 35.7 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A102811TR-ND 52-CPF0402B35R7E1 21R3060 CPF0402B35R7E1
Product Name Chip Resistor - Surface Mount 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 35.7 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details