TE Connectivity Chip Resistor - Surface Mount CPF0402B33RE1

Description
33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102801CT-ND
Chip Resistor - Surface Mount A102801CT-ND
33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102801TR-ND
Chip Resistor - Surface Mount A102801TR-ND
33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102801DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102801DKR-ND
Chip Resistor - Surface Mount A102801DKR-ND
33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 33R, Thin Film, 0.063W, 25V, 0402; Resistance Neohm Te Connectivity - 76AH1708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, Thin Film, 0.063W, 25V, 0402; Resistance Neohm Te Connectivity
76AH1708
Res, 33R, Thin Film, 0.063W, 25V, 0402; Resistance Neohm Te Connectivity 76AH1708
RES, 33R, THIN FILM, 0.063W, 25V, 0402; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 33R, THIN FILM, 0.063W, 25V, 0402; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102801CT-ND 76AH1708
Product Name Chip Resistor - Surface Mount Res, 33R, Thin Film, 0.063W, 25V, 0402; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers