TE Connectivity 25V 63mW Resistor CPF0402B33R2E1

Description
0402 Thin Film Resistor, 33.2R, 0.1%, 25V, 63mW, SM Product overview: CPF0402B33R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B33R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 33.2R, 0.1%, 25V, 63mW, SM Product overview: CPF0402B33R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B33R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 63mW Resistor - 52-CPF0402B33R2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B33R2E1
25V 63mW Resistor 52-CPF0402B33R2E1
0402 Thin Film Resistor, 33.2R, 0.1%, 25V, 63mW, SM Product overview: CPF0402B33R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B33R2E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 33.2R, 0.1%, 25V, 63mW, SM Product overview: CPF0402B33R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B33R2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102802TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102802TR-ND
Chip Resistor - Surface Mount A102802TR-ND
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102802DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102802DKR-ND
Chip Resistor - Surface Mount A102802DKR-ND
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102802CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102802CT-ND
Chip Resistor - Surface Mount A102802CT-ND
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6252 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6252
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6252
Surface Mount Thin Film Resistor, CPF Series, 33.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 33.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3057
Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3057
RES, 33R2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 33R2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, 33R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9244
Res, 33R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9244
RES, 33R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 33R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B33R2E1 A102802TR-ND 95W6252 21R3057 46AK9244
Product Name 25V 63mW Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 33.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 33R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers